The STC89C53RC40CPDIP is a robust 8-bit microcontroller from STMicroelectronics that offers a powerful blend of features for embedded systems designers. This microcontroller is based on a high-performance 8051 core and comes in a 40-pin Dual In-line Package (DIP), making it ideal for prototyping and small-scale production.
Key Features
- CPU: The device features a fully static 8051 core running at up to 40 MHz, providing a solid foundation for applications that demand reliable and deterministic behavior.
- Memory: It includes 32KB of electrically erasable and programmable read-only memory (EEPROM) for application code storage, along with 1,280 bytes of on-chip RAM for data processing.
- I/O Ports: Four bidirectional and bit-addressable I/O ports, along with an additional four input lines, provide a total of 36 I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals.
- Timers: Three 16-bit timer/counters are included, which can be used in various modes to handle timing tasks, event counting, and pulse width modulation (PWM).
- Serial Communication: The microcontroller supports full-duplex UART serial communication, facilitating easy data exchange with other devices and computers.
- Interrupt System: With nine sources of interrupts and four priority levels, the STC89C53RC40CPDIP ensures responsive and flexible interrupt handling for time-critical tasks.
- Power Management: The device offers power control modes such as Idle and Power-Down modes, which help in reducing power consumption during periods of inactivity.
Applications
The versatility of the STC89C53RC40CPDIP makes it suitable for a wide range of applications, including industrial control systems, home automation, consumer electronics, and automotive systems. Its reliability and ease of use also make it a preferred choice for educational purposes and DIY projects.
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality, and the STC89C53RC40CPDIP is no exception. It is designed to meet the stringent requirements of industrial applications and is manufactured to ensure high reliability and performance over its operational lifespan.