ON Semiconductor MC14081BDR2G Product Overview
The MC14081BDR2G, manufactured by ON Semiconductor, is a versatile and reliable CMOS logic quad 2-input AND gate integrated circuit. This high-performance device is designed to operate over a broad range of power supply voltages, offering a solution that is both flexible and power-efficient for a variety of digital logic applications.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Package: Supplied in a compact SOIC-14 package, it occupies minimal space on a PCB.
- Operating Voltage: Wide operating voltage range from 3V to 18V, making it suitable for battery-operated and automotive applications.
- High Noise Immunity: Characterized by a high noise immunity, it is well-suited for environments with potential electrical noise interference.
- Low Power Consumption: CMOS technology ensures low power dissipation, contributing to energy-efficient designs.
- Temperature Range: Can operate within an extended temperature range of -55°C to +125°C, ensuring reliability in extreme conditions.
Applications
The MC14081BDR2G is ideal for a wide range of applications, including:
- Digital logic circuits
- Control systems
- Signal processing
- Automotive electronics
- Power management systems
- Alarm and security systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14081BDR2G is no exception. It meets stringent quality standards and is designed for high reliability, ensuring long-term performance in your electronic circuits.
Environmental Compliance
The MC14081BDR2G is environmentally friendly and fully compliant with the RoHS directive, making it a suitable choice for use in applications where environmental considerations are a priority.
Whether you are designing a complex digital system or simply need a reliable logic gate for your circuit, the MC14081BDR2G from ON Semiconductor provides the performance and durability required for your electronic projects.