EN
  • EN
  • DE

STC15W202S

Part No STC15W202S
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096772-STC15W202S
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC15W202S CAD Model

Description

STC15W202S Microcontroller by STMicroelectronics

The STC15W202S is a highly integrated, low-power microcontroller produced by STMicroelectronics, designed to offer an optimal solution for a variety of embedded applications. This MCU is part of the STC15W series, which is known for its rich features and cost-effectiveness, making it a popular choice among developers working on budget-sensitive projects without compromising on performance.

At the heart of the STC15W202S lies a robust 8-bit CPU, which operates at a maximum frequency of 35MHz. This provides a solid foundation for applications requiring a balance between processing power and energy efficiency. The device is equipped with 2KB of RAM and 16KB of flash memory, ensuring ample space for program storage and efficient data management.

One of the standout features of the STC15W202S is its wide operating voltage range, from 3.3V to 5.5V, allowing for flexible power supply options and compatibility with various types of external circuitry. This versatility is further enhanced by the inclusion of multiple 32-bit timers, a Watchdog Timer, and a PWM module, which are essential for tasks that require precise timing and control.

The microcontroller also boasts a rich set of peripherals, including a full-duplex UART for serial communication, which is essential for interfacing with other devices such as sensors, actuators, and communication modules. Additionally, it offers an SPI (Serial Peripheral Interface) and an I2C (Inter-Integrated Circuit) bus, facilitating easy connection to a wide array of peripherals and enabling the creation of complex, interconnected systems.

The STC15W202S is designed with power-saving features in mind, supporting multiple power-down modes to minimize energy consumption when the device is idle. This makes it an excellent choice for battery-powered applications, such as portable devices, wearables, and IoT (Internet of Things) gadgets that require long operational life without frequent recharging.

For developers, STMicroelectronics provides comprehensive support, including development tools, software libraries, and documentation to streamline the development process. The STC15W202S is available in a compact SOP-16 package, which is suitable for space-constrained applications while still offering easy integration into a PCB design.

In summary, the STC15W202S from STMicroelectronics is a feature-rich, versatile microcontroller that delivers reliable performance for a wide range of applications, all while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess