EN
  • EN
  • DE

STE100P-LF

Part No STE100P-LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345243-STE100P-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STE100P-LF CAD Model

Description

The STE100P-LF from STMicroelectronics is a high-performance Ethernet physical transceiver, designed to offer a robust and efficient solution for fast Ethernet connectivity. This device is compliant with the IEEE 802.3u standard and supports 10BASE-T and 100BASE-TX network protocols, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Speed: The STE100P-LF supports both 10 Mbps and 100 Mbps data rates, allowing for versatile use in different network environments.
  • Auto-Negotiation: The device comes with an auto-negotiation function that automatically selects the best possible speed and duplex mode, ensuring optimal performance without manual configuration.
  • Low-Power Consumption: Designed with power efficiency in mind, the STE100P-LF features a low-power consumption mode, which significantly reduces power usage when the network activity is low or idle.
  • Robustness: The transceiver is built to withstand harsh environments and is characterized by its high noise immunity and ESD protection, making it a reliable choice for industrial applications.
  • Small Form Factor: Available in a compact package, the STE100P-LF saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility and robustness of the STE100P-LF Ethernet transceiver make it an excellent choice for a variety of applications, including:

  • Embedded Systems
  • Industrial Automation
  • Automotive Networking
  • Consumer Electronics
  • Networked Communication Devices

Technical Specifications

The STE100P-LF operates over a standard temperature range and offers a comprehensive set of features that ensure seamless integration and operation within Ethernet networks. With its advanced features and reliable performance, the STE100P-LF stands out as a leading solution for Ethernet physical layer connectivity.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9783 $61.9566
5+ $25.4181 $127.0905
8+ $24.6234 $196.9872
10+ $23.8288 $238.2880
13+ $23.0353 $299.4589
17+ $20.6526 $351.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess