STC10F08XE35I - STMicroelectronics
The STC10F08XE35I is a high-performance, 8-bit microcontroller designed and manufactured by STMicroelectronics. This device is part of ST's STC10 series, which is renowned for its robustness, reliability, and efficiency in a wide range of embedded applications. The STC10F08XE35I is particularly suitable for industrial and automotive applications due to its extended temperature range and enhanced features.
Key Features
- Core: The microcontroller is built around a powerful 8-bit core, allowing it to handle complex tasks while maintaining low power consumption.
- Memory: It comes with a substantial amount of integrated memory, including flash memory for program storage and EEPROM for data storage, which is crucial for applications that require frequent data updates without losing information after power cycles.
- I/O Ports: A variety of input/output ports are available, providing flexibility in interfacing with other components and peripherals.
- ADC: An integrated analog-to-digital converter enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
- Temperature Range: The extended industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
- Timers: Built-in timers support a range of functions, from simple timekeeping to complex pulse width modulation (PWM) for motor control.
- Communication Interfaces: The device includes several communication interfaces such as SPI, I2C, and UART, allowing for easy integration into a communication network or for interfacing with other devices.
Applications
The STC10F08XE35I is versatile and can be used in various applications, including:
- Industrial control systems
- Automotive electronics
- Home automation
- Consumer electronics
- Internet of Things (IoT) devices
Overall, the STC10F08XE35I from STMicroelectronics is a powerful microcontroller that offers a balanced combination of performance, memory, and peripheral integration, making it an excellent choice for a broad range of embedded systems.