ST25C16FM1TR EEPROM by STMicroelectronics
The ST25C16FM1TR is a high-performance 16Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the M24C series and is designed to deliver a flexible and reliable data storage solution for a wide range of applications.
This EEPROM utilizes the I²C (Inter-Integrated Circuit) serial interface, which ensures easy integration into your existing system with a minimal number of connections. The I²C interface supports up to 400 kHz communication speeds, allowing for fast data transfer while maintaining low power consumption. The ST25C16FM1TR is particularly suitable for sophisticated applications that require efficient and reliable non-volatile memory storage.
The device operates across a wide voltage range, from 2.5V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V logic levels. This flexibility is essential for diverse applications, including industrial, computing, consumer, and automotive sectors.
The ST25C16FM1TR comes in a compact 8-lead SOIC package, which is surface-mountable and ideal for space-constrained applications. The small form factor does not compromise its performance or reliability, making it a top choice for designers looking to optimize board space without sacrificing quality.
One of the key features of this EEPROM is its endurance, with the ability to withstand up to 1 million write cycles and a data retention of 40 years, ensuring the integrity and longevity of your critical data. Additionally, the device supports byte and page write, providing flexibility in how data is managed and stored.
The ST25C16FM1TR also includes a write control feature, with a hardware and software write protect option. This ensures that your data remains secure and prevents accidental overwrites or erasures. Moreover, the device is compliant with the JEDEC standard, ensuring compatibility and reliability across different platforms and systems.
In summary, the ST25C16FM1TR EEPROM from STMicroelectronics is a robust, high-performance data storage solution that offers reliability, flexibility, and security, making it an excellent choice for your memory storage needs.