EN
  • EN
  • DE

STBP110GTDJ6F

Part No STBP110GTDJ6F
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description IC OVP PROTECTION POWERFLAT2X2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Voltage - Working 28V
Win Source Part Number 031094-STBP110GTDJ6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBP110GTDJ6F CAD Model

Description

The STBP110GTDJ6F is a state-of-the-art integrated circuit (IC) from the renowned manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern electronics, offering a robust solution for power management and signal processing applications.

Key Features

  • High Performance: The STBP110GTDJ6F is built to deliver top-notch performance, ensuring efficient power handling and signal processing capabilities.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this IC provides reliable operation and longevity, making it suitable for various industrial, commercial, and consumer applications.
  • Energy Efficient: With energy conservation in mind, this product is engineered to operate with minimal power loss, leading to increased battery life in portable devices and reduced energy costs in stationary applications.
  • Compact Design: The compact footprint of the STBP110GTDJ6F allows for its integration into space-constrained designs without compromising on functionality or power.
  • Versatility: This IC is versatile and can be used in a range of applications, from power supply units to complex digital systems, offering designers flexibility in their projects.

Applications

The STBP110GTDJ6F is suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Telecommunication equipment
  • Computing and storage systems
  • Industrial control systems
  • Portable and wearable electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STBP110GTDJ6F is no exception. This product is manufactured to meet high industry standards, ensuring it performs reliably even under challenging conditions. It is designed with longevity in mind, so users can trust in the continuous operation of their devices and systems.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the STBP110GTDJ6F, including detailed datasheets, application notes, and design guides. Customers can also access technical assistance from ST's expert support team to help integrate this IC into their designs seamlessly.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.3489
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6115 $58.0925
235+ $0.5017 $117.8995
360+ $0.4862 $175.0320
495+ $0.4705 $232.8975
640+ $0.4548 $291.0720
850+ $0.4077 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess