Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781439-LT4356IS-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IS-3#PBF CAD Model

Description

LT4356IS-3#PBF Surge Stopper

The LT4356IS-3#PBF from Linear Technology is a sophisticated surge stopper device designed to protect sensitive electronic systems from high voltage surges and overcurrent conditions. This component is an ideal choice for applications where reliable operation is critical under potentially damaging input conditions, such as automotive, industrial, avionics, and power management systems.

At the heart of the LT4356IS-3#PBF's functionality is its ability to control the gate of an external N-channel MOSFET to act as a variable resistor during transient overvoltage events. This allows the device to regulate the output voltage, ensuring that it remains within a safe operating range for downstream components. In the event of a sustained overvoltage condition, the LT4356IS-3#PBF will limit the gate voltage to keep the MOSFET in a safe operating condition, thereby protecting the load.

The device also features overcurrent protection through a fault output that signals when the MOSFET is in current limit or the part is in thermal shutdown, allowing for additional system response actions. The adjustable overcurrent shutdown with a circuit breaker function adds another layer of protection, providing a robust solution for handling unexpected current spikes.

One of the key advantages of the LT4356IS-3#PBF is its wide input voltage range, making it versatile for various applications. The surge stopper operates smoothly over an input voltage range from 4V to 80V, providing ample flexibility for different power supply configurations. Furthermore, the device is available in a robust 16-lead SOIC package with an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Overall, the LT4356IS-3#PBF surge stopper is a highly reliable and versatile component that provides critical protection for electronic systems. Its ability to mitigate the effects of voltage surges and overcurrent events, coupled with its wide operating range and robust packaging, make it an essential part of any power supply protection strategy.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 100MA 500VIMP / TBU® High-Speed Protectors
Lowest to $1.4015
ECAD model for TBU-PK050-100-WH
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 16MSOP
Lowest to $19.3512
ECAD model for LTC4364HMS-2#TRPBF
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP / TBU High Speed Protectors
Lowest to $0.6705
ECAD model for TBU-PL075-100-WH
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 500MA / TCS™ Dual Transient Current Suppressors
Need more? Email Us
ECAD model for TCS-DL004-500-WH
Analog Devices Inc.
IC SURGE STOPPER HV TSOT-23-8
Lowest to $16.4211
ECAD model for LTC4366HTS8-2#TRMPBF
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.7210
ECAD model for TBU-CA025-300-WH
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Need more? Email Us
ECAD model for LTC4380CMS-3#TRPBF
Bourns Inc.
SURGE SUPP TBU DL 100MA 850VIMP / TBU® High-Speed Protectors
Lowest to $1.1148
ECAD model for TBU-PK085-100-WH
Bourns Inc.
SURGE SUPP TBU 200MA 500V SMD / TBU High Speed Protectors
Lowest to $2.8027
ECAD model for TBU-KE050-200-WH

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7604 $58.8020
12+ $9.6496 $115.7952
18+ $9.3481 $168.2658
25+ $9.0465 $226.1625
33+ $8.7450 $288.5850
43+ $7.8403 $337.1329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention