EN
  • EN
  • DE

DF01M

Part No DF01M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 100V 1A DF-M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Voltage - Peak Reverse (Max) 100V
Current - DC Forward (If) (Max) 1A
Mounting Style Through Hole
Package 4-EDIP (0.300", 7.62mm)
Manufacturer Device Package DFM
Win Source Part Number 014116-DF01M
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian DF01M CAD Model

Description

Product Overview: DF01M Bridge Rectifier

The DF01M is a highly efficient, compact, and robust bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in high-quality semiconductor products. This bridge rectifier is specifically engineered to convert alternating current (AC) into direct current (DC), making it an essential component in a wide range of electronic applications.

Key Features

  • Voltage Ratings: The DF01M offers a maximum repetitive peak reverse voltage of 100V, making it suitable for moderate voltage applications.
  • Current Capacity: With a forward current of 1.0A, this device can handle a reasonable amount of current for its size, catering to various electronic circuits.
  • High Efficiency: The low forward voltage drop and high surge overload rating contribute to the device's high efficiency, ensuring minimal energy loss during the rectification process.
  • Surge Overload Rating: The DF01M can withstand a peak surge overload of 30A, providing robust protection against current spikes.
  • Compact Form Factor: The miniature package allows for easy integration into a variety of electronic devices without compromising on space.

Applications

The DF01M is versatile and can be used in a multitude of applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Consumer electronics
  • Home appliances

Technical Specifications

The device's technical specifications are as follows:

  • Package Type: 4-pin DFM
  • Operating Temperature Range: -55°C to +150°C
  • Storage Temperature Range: -55°C to +150°C
  • Mounting Type: Through Hole

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DF01M is no exception. It is constructed with reliability in mind, ensuring stable performance over its lifespan. The device is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the DF01M from Diodes Incorporated is a reliable and efficient choice for designers and engineers looking for a bridge rectifier that offers a balance between performance and size. Its robust design and versatile application scope make it a valuable component in the electronics industry.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2210 $50.8300
555+ $0.1813 $100.6215
855+ $0.1756 $150.1380
1,180+ $0.1700 $200.6000
1,525+ $0.1643 $250.5575
2,040+ $0.1473 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,737 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess