EN
  • EN
  • DE

LT4363HDE-1#TRPBF

Part No LT4363HDE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337013-LT4363HDE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363HDE-1#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT4363HDE-1#TRPBF Surge Stopper

The LT4363HDE-1#TRPBF by Analog Devices Inc. is an advanced surge stopper, designed to protect sensitive electronic circuits from high voltage transients and surges. This robust component is engineered to regulate overvoltage events, such as load dump in vehicles, without the need for external components that traditionally handle energy dissipation. The LT4363HDE-1#TRPBF is an ideal solution for safeguarding power supplies in automotive, industrial, and avionic applications where reliability and performance are critical.

Key Features

  • Wide Operating Voltage Range: The device can handle a broad range of input voltages, typically from 4V to 80V, making it versatile for various applications.
  • Overvoltage Control: It clamps and regulates the output during overvoltage transients, ensuring that the downstream components are protected.
  • Adjustable Overvoltage and Undervoltage Threshold: Users can set thresholds to meet specific requirements, providing a tailored protection scheme.
  • High Current Capability: The LT4363HDE-1#TRPBF is capable of withstanding and controlling high surge currents without degradation.
  • Reverse Input Protection: It protects against negative supply voltages, which can be critical in environments with uncertain wiring and connections.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures the device remains within safe operating temperature limits.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionic Power Systems
  • Telecommunication Infrastructure
  • Power Supply Protection

The LT4363HDE-1#TRPBF is packaged in a 12-lead 4mm × 3mm DFN package, which is designed for compact PCB layouts and dense power systems. With its robust design and high-performance characteristics, this surge stopper from Analog Devices Inc. is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems.

Whether you are dealing with unpredictable voltage spikes in an automotive environment or ensuring the reliability of sensitive avionics, the LT4363HDE-1#TRPBF provides a strong defense against power irregularities, helping to maintain the integrity and performance of your electronic equipment.

You May Also Be Interested in

Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess