EN
  • EN
  • DE

TBU-PL075-100-WH

Part No TBU-PL075-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 50OHM 750VIMP / TBU High Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 750V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 400V
Part Number Series TBU-PL075
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806170-TBU-PL075-100-WH
Ultra Librarian 3D Model Ultra Librarian TBU-PL075-100-WH CAD Model

Description

The Bourns Inc. TBU-PL075-100-WH is a circuit protection component that is designed to protect against high voltage surges.

  • Working Voltage: 400V
  • Clamping Voltage: 750V
  • Circuits: Dual
  • Technology: Internal Switch
  • Package: SMD (6.50mm x 4.00mm)
  • Applications: SLIC
  • Series: TBU-PL075
  • Popularity: Medium
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5987 $50.8895
205+ $0.4913 $100.7165
320+ $0.4759 $152.2880
435+ $0.4606 $200.3610
565+ $0.4452 $251.5380
755+ $0.3992 $301.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess