EN
  • EN
  • DE

STBC02AJR

Part No STBC02AJR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BAT CHG LI-ION 1CL 30FLIPCHIP  /  Charger IC Lithium Ion/Polymer 30-FlipChip (2.59x2.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 450mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-UFBGA, FCBGA
Supplier Device Package 30-FlipChip (2.59x2.25)
Base Product Number STBC02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16561-1,497-16561-2,497-16561-6
Standard Package 3,000
Win Source Part Number 1096717-STBC02AJR
Ultra Librarian 3D Model Ultra Librarian STBC02AJR CAD Model

Description

STBC02AJR: Battery Charger and Power Management Solution

The STBC02AJR from STMicroelectronics is a highly integrated power management and battery charger IC designed to cater to the needs of modern portable applications. This device is particularly suitable for wearable technology, Internet of Things (IoT) devices, and other applications where space is at a premium and efficient power management is crucial.

The STBC02AJR offers a complete charging solution for single-cell Lithium-ion and Lithium-polymer batteries with a wide range of programmable charging parameters. It supports a variety of charging modes including preconditioning, constant current, and constant voltage phases, ensuring that the battery is charged safely and efficiently. The charging parameters can be tailored to the specific requirements of the battery and the application, which maximizes the lifespan of the battery and the reliability of the device.

One of the standout features of the STBC02AJR is its integration of a linear battery charger with smart management features. It includes a JEITA (Japan Electronics and Information Technology Industries Association) compliant temperature monitoring system that adjusts the charge parameters based on the battery temperature, enhancing safety and prolonging battery life. Additionally, the chip offers overcharge and over-discharge protection, preventing damage to the battery and the device due to extreme voltage conditions.

The power management capabilities of the STBC02AJR are not limited to charging. It also includes a 150mA LDO (Low Dropout Regulator) and a 150mA DC-DC step-down converter, providing stable power supply rails for the system. These features ensure that the device operates efficiently even when running from a battery or when connected to a USB port or wall adapter.

For added flexibility, the STBC02AJR supports power path management, allowing the system to be powered directly from the input source while simultaneously charging the battery. This minimizes the charging time and ensures that the device remains operational even when the battery is depleted.

In summary, the STBC02AJR from STMicroelectronics is a versatile and efficient solution for power management and battery charging in compact electronic devices. Its advanced features and integrated design make it an ideal choice for designers looking to optimize power usage and extend battery life in their products.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8592 $50.1696
32+ $3.1666 $101.3312
49+ $3.0676 $150.3124
68+ $2.9687 $201.8716
88+ $2.8697 $252.5336
117+ $2.5728 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess