EN
  • EN
  • DE

STKNXTR

Part No STKNXTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 0/1 24VFQFPN  /  0/1 Transceiver 24-VFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tape & Reel
Type Transceiver
Number of Drivers/Receivers 0/1
Receiver Hysteresis 1.4 V
Voltage - Supply 6.8V ~ 32V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Base Product Number STKNX
Other Names 497-18018-2,497-18018-1,-1138-STKNXTRCT,-1138-STKNXTRDKR,-1138-STKNXTR,497-18018-2,497-18018-1,497-18018-6,497-STKNXTR,497-STKNXTRCT,497-STKNXTRDKR,497-18018-6
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261557-STKNXTR
Ultra Librarian 3D Model Ultra Librarian STKNXTR CAD Model

Description

STKNXTR from STMicroelectronics

The STKNXTR is a cutting-edge transceiver module designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This transceiver is specifically crafted for the KNX standard, which is widely used in home and building automation for communication between smart devices, ensuring interoperability and advanced control capabilities.

At the heart of the STKNXTR is its robust and reliable communication protocol that allows for seamless integration into KNX networks. This transceiver module is an essential component for developers looking to create or expand smart systems in residential or commercial buildings. Its compatibility with the KNX standard ensures that it can work with a broad range of devices from various manufacturers, providing flexibility and convenience in smart home or building designs.

The STKNXTR boasts a compact form factor, making it an ideal choice for applications where space is at a premium. Despite its small size, it does not compromise on performance or features. The module supports long-distance communication with low power consumption, which is critical for sustainable and energy-efficient operation in smart buildings.

Key features of the STKNXTR include high reliability and a secure communication environment, thanks to its robust data collision avoidance mechanism and error detection and correction capabilities. This ensures that commands and data are transmitted accurately across the KNX network, providing peace of mind for users and system integrators.

The transceiver's easy-to-use interface allows for straightforward integration into various devices, such as sensors, actuators, and controllers. It is also designed to be future-proof, with the ability to handle updates and new features that may be introduced in the KNX standard.

STMicroelectronics provides comprehensive support for the STKNXTR, including detailed documentation, design tools, and a dedicated support team. This ensures that developers and manufacturers can quickly and effectively bring their KNX-compliant products to market with confidence in their performance and interoperability.

In conclusion, the STKNXTR from STMicroelectronics represents a powerful and versatile solution for any KNX-based automation project, offering reliability, efficiency, and the backing of a trusted industry leader.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0309 $51.5253
41+ $2.4869 $101.9629
63+ $2.4092 $151.7796
86+ $2.3315 $200.5090
111+ $2.2538 $250.1718
149+ $2.0206 $301.0694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,090 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess