Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 220mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 037794-TDA7705TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7705TR CAD Model

Description

The TDA7705TR from STMicroelectronics is a state-of-the-art single-chip FM/AM radio tuner designed to provide a high-quality audio experience for automotive and consumer audio applications. This advanced tuner IC is built to offer superior reception performance even in challenging signal conditions, ensuring clear and uninterrupted audio playback.

Key Features

  • High Performance: The TDA7705TR features an advanced digital signal processing (DSP) architecture that enables exceptional sensitivity and selectivity for both FM and AM bands.
  • Integrated RDS/RBDS Demodulator: It includes an integrated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) demodulator, allowing it to process additional data transmitted by radio stations, such as station identification and song information.
  • Multiple Tuning Options: The device supports various tuning methods including automatic search, preset, and manual tuning, providing flexibility for different user preferences.
  • Low Noise Figure: With a low noise figure, the TDA7705TR ensures a clear audio output with minimal background noise.
  • Adaptive Noise Cancellation: The tuner includes adaptive noise cancellation technology to reduce interference from adjacent channels and improve listening quality.

Applications

The TDA7705TR is ideal for a range of applications, particularly in the automotive sector where reliable and high-quality radio reception is essential. It is also suitable for home audio systems, portable radios, and other consumer electronics that require FM/AM tuning capabilities.

Technical Specifications

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: LQFP64 (10x10x1.4 mm)
  • Communication Interface: I2C bus

The TDA7705TR is available in a compact 64-pin LQFP package, making it suitable for space-constrained designs without compromising on functionality. With its robust design and advanced features, the TDA7705TR is a top choice for designers looking to integrate FM/AM radio capabilities into their next-generation audio systems.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Need more? Email Us
ECAD model for NEO-M8L-0
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE AM/F
Need more? Email Us
ECAD model for SI47951A2GE1GM
NXP / Nexperia
TEF6638HW/V106/S31/HTQFP100/TRAY
Need more? Email Us
ECAD model for TEF6638HW/V106/SAK
Analog Devices Inc.
COMPLETE WCDMA BAND 1 SINGLE-CHI
Need more? Email Us
ECAD model for MAX2550ETN+
Silicon Labs
RF RX FSK/GFSK 315-917MHZ 20QFN
Need more? Email Us
ECAD model for SI4356-B1A-FMR
U-blox
MOD RF RECEIVER GPS TIMING RAW
Need more? Email Us
ECAD model for NEO-6T-0
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2-1
Melexis Technologies NV
RF RX ASK/FSK 750-990MHZ 32LQFP
Need more? Email Us
ECAD model for TH71112ENE-BAA-000-RE
Telit
SL871L GNSS MODULE 2.3.2-N115 11
Need more? Email Us
ECAD model for SL871LG3234R003000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6011 $67.2077
17+ $7.8781 $133.9277
26+ $7.6322 $198.4372
36+ $7.3852 $265.8672
46+ $7.1393 $328.4078
61+ $6.4007 $390.4427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention