EN
  • EN
  • DE

AAT3663IWO-4.2-1

Part No AAT3663IWO-4.2-1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816420-AAT3663IWO-4.2-1
Ultra Librarian 3D Model Ultra Librarian AAT3663IWO-4.2-1 CAD Model

Description

The AAT3663IWO-4.2-1 is a highly integrated single-cell Lithium-Ion (Li-Ion) battery charger IC manufactured by Skyworks Solutions Inc. It's designed to provide a compact and efficient charging solution for portable devices. This charger supports a variety of charging features, ensuring safe and optimized battery charging.

Applications

  • Smartphones: Used for charging the battery in smartphones.
  • Tablets: Integrated into tablets to manage battery charging.
  • Portable Media Players: Provides charging capabilities for devices like MP3 players.
  • Wearable Devices: Powering and charging smartwatches, fitness trackers, and other wearables.
  • Bluetooth Headsets: Used in bluetooth headsets and ear buds to manage the single cell Li-Ion charging process.

Features

  • High Integration: Integrates multiple components to minimize external components and reduce board space.
  • Constant Current/Constant Voltage (CC/CV) Charging: Employs a CC/CV charging algorithm for optimal battery charging.
  • Input Overvoltage Protection (OVP): Protects the charger from damage due to excessive input voltage.
  • Thermal Regulation: Prevents overheating by reducing the charging current when the temperature exceeds a threshold.
  • Low Dropout (LDO) Regulator: Offers efficient power conversion with minimal voltage drop.
  • Automatic Sleep Mode: Reduces power consumption when charging is complete or no input power is present.
  • Programmable Charging Current: Allows adjustment of the charging current to match the battery's specifications.

Benefits

  • Compact Design: Reduces the overall size and cost of the charging solution.
  • Efficient Charging: Optimizes charging efficiency, extending battery life and reducing charging time.
  • Enhanced Safety: Incorporates protection features to prevent damage to the charger and battery.
  • Simplified Design: Simplifies the design process with a highly integrated solution.
  • Reduced Power Consumption: Minimizes power consumption during charging and standby modes.

Additional Details

The AAT3663IWO-4.2-1 typically operates with a 5V input voltage and provides a regulated output voltage of 4.2V, suitable for single-cell Li-Ion batteries. The charging current is programmable via an external resistor. It includes safety features like overvoltage protection, thermal shutdown, and short-circuit protection. The package type is typically a small QFN or similar, suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess