The STB8NC50T4 is a high-performance N-Channel PowerMESHâ„¢ MOSFET produced by STMicroelectronics, designed to deliver superior switching performance and high avalanche ruggedness. This component is part of a comprehensive range of MOSFETs that offers a perfect solution for a variety of power applications, particularly in high-efficiency power supplies and power conversion systems.
Key Features
- High Voltage Capability: The STB8NC50T4 is capable of handling up to 500V, making it suitable for high voltage applications.
- Low On-Resistance: With an on-resistance of just 1.2 ohms, this MOSFET ensures minimal power loss and heat generation, enhancing overall efficiency.
- High Current Handling: This component can handle continuous currents up to 7.5A, suitable for demanding power applications.
- Improved Gate Charge: The device features reduced gate charge, which facilitates faster switching and reduces switching losses.
- Avalanche Ruggedness: It is engineered to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh conditions.
- TO-220/FP/D2PAK/I2PAK/TO-220FP Packages: Available in a variety of packages to fit different mounting and space requirements.
Applications
The STB8NC50T4 is ideal for a range of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control circuits
- Power management functions
- LED lighting applications
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the STB8NC50T4 is no exception. It is manufactured to meet the highest industry standards for performance and longevity, ensuring that it can be relied upon in critical and long-term applications.
Conclusion
With its impressive combination of high voltage capability, low on-resistance, high current handling, and robustness, the STB8NC50T4 from STMicroelectronics stands out as an excellent choice for designers seeking a MOSFET that can deliver both performance and reliability.