EN
  • EN
  • DE

74LVQ240

Part No 74LVQ240
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE OCTAL BUS BUFFER WITH 3 STATE OUTPUTS INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133101-74LVQ240
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ240 CAD Model

Description

STMicroelectronics 74LVQ240 Octal Buffer/Line Driver

The 74LVQ240 from STMicroelectronics is a high-speed, low-voltage octal buffer and line driver designed to interface with 3.3V and 5V systems. This integrated circuit is part of the LVQ family, which is known for its ability to operate at low voltages while maintaining fast switching speeds and reduced power consumption.

Featuring eight non-inverting buffers with 3-state outputs, the 74LVQ240 is ideal for driving bus lines or buffer memory address registers. Its 3-state outputs ensure that multiple units can be connected to a bus without the risk of damaging the bus or the ICs connected to it.

The 74LVQ240 operates over a broad voltage range of 2.5V to 3.6V, which provides flexibility for interfacing with various logic levels. This makes it suitable for mixed-voltage applications and provides a bridge between incompatible logic circuits. The device also boasts a high drive capability, allowing it to drive heavy loads with minimal distortion and maximum efficiency.

Key features of the 74LVQ240 include:

  • Octal non-inverting buffer/line driver with 3-state outputs
  • Operates at a voltage range of 2.5V to 3.6V
  • High-speed performance: t<sub>PD = 3.8ns (max) at V<sub>CC = 3.3V
  • Power-down protection on inputs and outputs
  • Low quiescent current: I<sub>CC = 4µA (max)
  • 24-pin thin shrink small outline package (TSSOP)

The device is also characterized by its power-down protection feature, which ensures that the inputs and outputs will be in a high-impedance state when the device is powered off. This avoids any potential damage that could be caused by residual voltage in the system.

The 74LVQ240 is packaged in a 24-pin TSSOP, providing a compact footprint for space-constrained applications. It is an excellent choice for implementing bus buffers in systems that require low-voltage operation and high-speed data transfer capabilities.

With its robust design and compatibility with industry-standard logic levels, the STMicroelectronics 74LVQ240 is a versatile component that enhances the reliability and performance of digital systems.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1508 $69.4524
7+ $18.9963 $132.9741
10+ $18.4026 $184.0260
13+ $17.8089 $231.5157
17+ $17.2153 $292.6601
23+ $15.4343 $354.9889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess