EN
  • EN
  • DE

STB7NB40T4

Part No STB7NB40T4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993092-STB7NB40T4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB7NB40T4 CAD Model

Description

STB7NB40T4 - N-Channel 400V - 1.35 Ohm - 7A D2PAK STripFET™ II Power MOSFET

The STB7NB40T4 is a high-performance N-Channel Power MOSFET presented by STMicroelectronics, which is designed to meet the rigorous demands of power conversion applications. This device is a part of the STripFET™ II series, known for their low on-resistance and fast switching performance. It is housed in a D2PAK package, which is suitable for more compact designs with its surface-mount capability.

With a maximum drain-source voltage (VDS) of 400V, the STB7NB40T4 is particularly well suited for high voltage applications. The device features an on-resistance (RDS(on)) of just 1.35 Ohm, which ensures high efficiency in power conversion, minimizing energy losses during operation. The MOSFET can handle a continuous drain current (ID) of up to 7A, making it a robust choice for a variety of power-intensive uses.

The STB7NB40T4 boasts a low gate charge (Qg), which enhances its switching performance. This characteristic, coupled with the device's fast switching speed, makes it an excellent choice for high-frequency switching applications such as switch-mode power supplies, power management systems, and DC-AC converters for solar energy systems.

Its high avalanche ruggedness ensures reliability and longevity even under conditions that may induce unclamped inductive switching. This makes the STB7NB40T4 a reliable component for motor control circuits and other applications that are prone to experiencing voltage spikes.

Furthermore, the STB7NB40T4 is designed with 100% avalanche testing, which guarantees optimized performance and enhances the safety of the device under extreme conditions. The device also features Zener-protected gate, which provides protection against overvoltage, making it more robust in complex electronic circuits.

In summary, the STB7NB40T4 from STMicroelectronics is a powerful, efficient, and reliable N-Channel Power MOSFET, ideal for a wide range of high voltage and high power applications where performance and durability are critical. Its low on-resistance, fast switching capabilities, and robust design make it a preferred choice for engineers and designers in the field of power conversion technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess