EN
  • EN
  • DE

STB40N20

Part No STB40N20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 200V - 0.038 OHM - 40A TO-220/TO-247/D2PAK LOW GATE CHARGE STripFET MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 75nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 160W (Tc)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260651-STB40N20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB40N20
Introduction Date September 27, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB40N20 CAD Model

Description

The STB40N20 from STMicroelectronics is a high-performance N-channel Power MOSFET designed to deliver efficient power management and conversion. This device is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STB40N20 is ideal for a wide range of applications, including switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control, and general-purpose switching applications.

Key Features

  • Low Threshold Drive: The STB40N20 operates at a gate threshold voltage that allows for easy drive and optimal efficiency, making it suitable for low-voltage applications.
  • High Current Capability: With a continuous drain current of 40A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Low On-Resistance (RDS(on)): The device features an exceptionally low on-resistance of 0.045Ω, which reduces conduction losses and improves overall efficiency.
  • High Voltage Rating: With a drain-source voltage (VDS) of 200V, the STB40N20 is capable of handling high voltage operations, providing a wide safety margin for a variety of electronic circuits.
  • 100% Avalanche Tested: This ensures that the MOSFET can withstand high-energy pulses in the avalanche and commutation modes, contributing to the device's robustness and reliability.
  • Application Versatility: Its features make it suitable for a variety of applications, including hard switching and high-frequency circuits.

Applications

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management in portable and stationary equipment
  • High-efficiency power supplies

The STB40N20 is encapsulated in a D2PAK package, which is designed for use in surface mount technology (SMT) and provides excellent thermal performance. Its compact size and low-profile design make it suitable for space-constrained applications while maintaining high thermal efficiency and electrical performance.

Overall, the STB40N20 from STMicroelectronics represents a blend of advanced technology with high-performance capabilities, ensuring energy-efficient operation and reliability for a wide array of electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,805 pieces
In Stock: 9,800 pieces Factory Stock: 5 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess