EN
  • EN
  • DE

VN771K

Part No VN771K
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description Quad smart power solid state relay for complete H-bridge configurations | IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On 95mOhm (Maximum)
Current - Output / Channel 9A
Supply Voltage (V) 5.5V ~ 36V
Load Voltage (V) 5.5V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VN771
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279539-VN771K
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN771K CAD Model

Description

The VN771K is an advanced power management integrated circuit (IC) from STMicroelectronics, designed to drive inductive, resistive, or capacitive loads with outstanding efficiency and reliability. This robust smart power driver is particularly suited for automotive applications, including but not limited to, headlamp beam switching, engine management, and body control modules.

Key Features

  • High Integration: The VN771K integrates a variety of features, such as a double-channel high-side driver, which simplifies the design of control units.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 5.5V to 28V, making it versatile for different automotive power systems.
  • Thermal Protection: The device includes over-temperature protection, ensuring it operates within safe temperature ranges under various conditions.
  • Current Limitation: With its built-in current sensing and limitation, the VN771K prevents damage to the load and the power driver itself from overcurrent conditions.
  • Diagnostic Functions: It offers diagnostic feedback through a status pin, which can be used to detect open load in off-state, short to Vcc, over-temperature, and other critical conditions.

Applications

The VN771K's robustness and high level of integration make it an ideal solution for a variety of applications, particularly in the automotive sector:

  • Automotive exterior and interior lighting
  • Engine control units
  • Body control modules
  • Automotive fan controllers

Why Choose the VN771K?

STMicroelectronics' VN771K is a testament to the company's commitment to innovation and quality in the field of smart power technologies. The combination of high-side driver integration, comprehensive protection features, and diagnostic capabilities make the VN771K a reliable and efficient choice for modern automotive applications. Its robust design ensures long-term performance, even in the demanding environments typical of automotive applications. With the VN771K, designers can achieve a more compact and cost-effective solution for power driving requirements.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess