Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250033-SIS780DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS780DN CAD Model

Description

The SIS780DN is a P-Channel MOSFET from Vishay, designed for power management and load switching applications. It leverages advanced trench technology to achieve low on-resistance and efficient switching performance. This MOSFET is suited for use in applications where power efficiency and compact size are important considerations.

Applications:

  • Load Switching: Used to control power to various loads, offering efficient and reliable operation.
  • Power Management: Employed in power supplies and DC-DC converters for efficient power regulation.
  • Battery Management Systems (BMS): Suitable for battery charging and discharging control.
  • DC-DC Converters: Used in step-up and step-down voltage conversion circuits.
  • Portable Devices: Used in laptops, tablets, and smartphones for power distribution.

Features:

  • P-Channel MOSFET: Enables simple implementation in low-side switching configurations.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and maximizes efficiency.
  • Fast Switching Speed: Facilitates quick response times in switching applications.
  • TrenchFET® Power MOSFET Technology: Uses Vishay's advanced TrenchFET® technology for superior performance.
  • Low Threshold Voltage (Vgs(th)): Allows for easy gate drive.
  • Lead (Pb)-free and RoHS Compliant: Complies with environmental standards.
  • PowerPAK® SO-8 Package: Enables efficient heat dissipation and compact board design.

Benefits:

  • High Efficiency: Low on-resistance results in minimal power dissipation and higher energy savings.
  • Compact Design: The PowerPAK® SO-8 package allows for high-density board layouts.
  • Reliable Performance: Robust design guarantees stable operation in demanding applications.
  • Simplified Circuit Design: P-channel configuration simplifies implementation in many circuits.
  • Improved Thermal Performance: PowerPAK® package enhances heat dissipation for higher current handling.

Additional Details:

The SIS780DN usually features specifications such as a drain-source voltage (Vds) rating of -30V, a continuous drain current (Id) rating of several amps depending on the operating conditions, and a gate-source voltage (Vgs) rating of ±20V. The device's power dissipation varies based on the package and operating temperature. It's very important to consult the datasheet for accurate ratings and characteristics. This MOSFET is often used in portable electronics, power adapters, and industrial applications where efficient power switching is required.

You May Also Be Interested in

Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
IXYS
HiPerRF Power MOSFETs
Lowest to $39.1164
ECAD model for IXFK24N100
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention