EN
  • EN
  • DE

STM8T143

Part No STM8T143
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Single-channel capacitive sensor for touch and proximity detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261583-STM8T143
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8T143 CAD Model

Description

The STM8T143 from STMicroelectronics is an advanced capacitive touch sensor designed for seamless integration into modern touch-based user interfaces. This compact and versatile sensor is part of STMicroelectronics' extensive portfolio of touch-sensing products that are engineered to provide reliable and responsive touch interactions for a wide range of applications.

Key Features

  • Capacitive Touch Sensing: The STM8T143 utilizes capacitive sensing technology to detect touch inputs with high sensitivity and precision, allowing for intuitive and natural user interactions.
  • Robust Noise Immunity: Engineered to operate reliably in electrically noisy environments, the STM8T143 ensures consistent performance even in the presence of interference from other electronic devices.
  • Flexible Configuration: The sensor can be configured to support multiple touch patterns and gestures, making it adaptable to various design requirements and user experiences.
  • Low Power Consumption: Designed with power efficiency in mind, the STM8T143 is ideal for battery-powered applications, helping to extend the operational life of the end product.
  • Compact Design: Its small footprint allows for easy integration into space-constrained designs, providing touch capabilities without compromising the aesthetics or form factor of the device.

Applications

The STM8T143 is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances like touch-enabled stovetops and refrigerators
  • Industrial controls where touch interfaces are increasingly common
  • Wearable devices that require compact and efficient touch sensors
  • Automotive interfaces, enhancing the user experience in vehicles

Conclusion

The STM8T143 capacitive touch sensor from STMicroelectronics represents a perfect blend of performance, reliability, and flexibility, making it an excellent choice for designers looking to incorporate touch functionality into their products. With its robust feature set and adaptability, the STM8T143 is poised to elevate the user interface experience across a multitude of applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess