EN
  • EN
  • DE

STB25NF06AG

Part No STB25NF06AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 60V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Power Dissipation (Maximum) 50W (Tc)
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STB25N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806229-STB25NF06AG
Ultra Librarian 3D Model Ultra Librarian STB25NF06AG CAD Model

Description

The STB25NF06AG is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This MOSFET is designed to deliver efficient power conversion in a wide range of applications, including but not limited to, power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The STB25NF06AG boasts a remarkably low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stressful conditions.
  • Application Versatility: The device's wide range of safe operating areas (SOA) makes it adaptable to various applications, from switching to linear mode operations.

Electrical Characteristics

  • Drain-source Voltage (V<sub>DS): 60V, which allows for ample headroom in medium voltage applications.
  • Gate Threshold Voltage (V<sub>GS(th)): A low threshold voltage ensures that the MOSFET can be easily driven by a wide range of drive circuits.
  • Fast Switching Speed: The device's fast switching characteristics reduce switching losses, particularly beneficial in high-frequency power converters.

Package and Environmental Compliance

The STB25NF06AG comes in a TO-220 package, known for its robustness and excellent thermal performance. It also complies with the European Union directives regarding Restriction of Hazardous Substances (RoHS), reflecting STMicroelectronics' commitment to environmental sustainability.

Applications

This MOSFET is suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drivers
  • Automotive Applications
  • Power Management Functions

With its robust design, high efficiency, and versatility, the STB25NF06AG from STMicroelectronics is a top choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess