Products specifications Report Issue?

Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
RoHS State Request Verification
Win Source Part Number 715808-PSA-545
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSA-545 CAD Model

Description

The PSA-545 is a high-performance MMIC amplifier manufactured by Mini-Circuits. It's designed for a wide range of applications requiring high gain, low noise, and excellent linearity over a broad frequency range. This amplifier is known for its robust performance and compact size.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters for signal amplification.
  • Satellite Communication: Employed in LNBs (Low Noise Block Downconverters) and satellite receivers to boost weak signals.
  • Cable TV (CATV): Utilized in amplifiers and distribution networks to enhance signal strength and quality.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and network analyzers for precise signal amplification.
  • Radar Systems: Used in receiver front-ends to amplify weak radar signals.
  • Electronic Warfare (EW): Applied in jammers and receivers for signal amplification and processing.

Features:

  • Frequency Range: Operates from DC to 5.0 GHz, covering a wide spectrum of applications.
  • High Gain: Provides a typical gain of 17 dB, ensuring significant signal amplification.
  • Low Noise Figure: Exhibits a noise figure of 2.9 dB, minimizing signal degradation.
  • High Output Power: Delivers a P1dB (Output Power at 1 dB Compression) of 14.5 dBm, allowing for strong signal transmission.
  • Excellent Linearity: Offers a high IP3 (Third-Order Intercept Point) of 26 dBm, ensuring minimal distortion of the amplified signal.
  • Internally Matched: Simplifies integration and reduces the need for external matching components.
  • Unconditionally Stable: Guarantees stable operation across the entire frequency range.
  • Small Size: Available in a compact package, enabling high-density designs.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, enhancing overall system performance.
  • Reduced Noise: Minimizes noise contribution, improving signal-to-noise ratio.
  • Enhanced System Reliability: Stable operation ensures consistent performance.
  • Simplified Integration: Internally matched design reduces the need for external components and tuning.
  • Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.

The PSA-545 typically requires a single positive supply voltage. It is available in a surface-mount package, making it suitable for automated assembly processes. The amplifier is designed to meet the demanding requirements of modern communication and test equipment.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2217 $61.0850
115+ $1.0024 $115.2760
175+ $0.9710 $169.9250
240+ $0.9398 $225.5520
310+ $0.9084 $281.6040
415+ $0.8145 $338.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,814 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention