Products specifications Report Issue?

Reference Date Code 06+
Reference case 1808
Manufacturer Frontier Electronics.
Manufacturer Homepage www.frontierusa.com
Win Source Part Number 712101-SFS1B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFS1B CAD Model

Description

The SFS1B is a standard recovery rectifier diode manufactured by Frontier Electronics. It is designed for general-purpose rectification in power supplies and other electronic circuits. This diode is characterized by its ability to efficiently convert AC voltage to DC voltage.

Applications:

  • Power Supplies: Used in AC-DC power supplies for converting AC voltage to DC voltage.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switch is turned off.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.
  • General Rectification: Used in various rectification circuits for signal processing and power conversion.
  • Adapters: Rectification in AC Adapters.

Features:

  • Standard Recovery Time: Provides efficient rectification with a standard recovery characteristic.
  • High Forward Current Capability: Handles significant forward current without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • DO-214AC (SMA) Package: Compact surface mount package for easy integration.
  • High Reliability: Robust design ensures long-term performance.

Benefits:

  • Efficient Power Conversion: Converts AC voltage to DC voltage with minimal losses.
  • Protection of Sensitive Components: Protects circuits from reverse voltage and inductive kickback.
  • Compact Design: Allows for integration into space-constrained applications.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.
  • Simplified Circuit Design: Reduces the complexity of power supply design.

Technical Specifications:

The SFS1B has a maximum repetitive peak reverse voltage (VRRM) typically around 100V. It can handle a forward current (IF) of approximately 1A. The forward voltage drop (VF) is generally low, minimizing power dissipation. The surge current capability (IFSM) is high, providing robustness against transient conditions. The operating temperature range typically spans from -55°C to +150°C. The diode is available in a surface mount DO-214AC (SMA) package, suitable for automated assembly. The typical recovery time is in the microsecond range, characteristic of standard recovery diodes. This diode is a cost-effective solution for general purpose rectification needs.

You May Also Be Interested in

Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention