Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1200pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 125W (Tc)
Rds On (Maximum) @ Id, Vgs 260 mOhm @ 7.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260609-STB16NM50N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB16NM50N
Introduction Date October 12, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB16NM50N CAD Model

Description

The STB16NM50N is a high-performance N-channel Power MOSFET from STMicroelectronics, designed using the innovative MDmesh™ II technology. This advanced technology is known for its outstanding on-resistance and switching performance, making it an ideal choice for a wide range of power applications, including high-efficiency power supplies, power factor correction (PFC), and electronic lamp ballasts.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500 V, the STB16NM50N is suitable for applications that require high voltage operation, ensuring reliability and robustness in demanding environments.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.22 ohm, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Rating: With a continuous drain current (I<sub>D) of 16 A, this MOSFET can handle significant power, making it suitable for applications with high current demands.
  • Reduced Gate Charge: The STB16NM50N features a low gate charge (Q<sub>g), which minimizes the power required to drive the MOSFET, thereby reducing switching losses and enabling faster switching speeds.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring it can withstand tough conditions without failure.

Applications

The STB16NM50N is versatile and can be utilized in various applications that demand high-efficiency and power density. Its main applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-efficiency DC-DC converters
  • Electronic lamp ballasts
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STB16NM50N is no exception and is manufactured to ensure performance consistency and longevity, making it a reliable choice for professional and industrial applications.

You May Also Be Interested in

Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention