Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 2,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235904-STA8089FGADTR
Ultra Librarian 3D Model Ultra Librarian STA8089FGADTR CAD Model

Description

The STA8089FGADTR is a cutting-edge, multi-constellation GNSS receiver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product stands out for its remarkable ability to provide high-precision positioning and navigation by concurrently supporting multiple global navigation satellite systems (GNSS), including GPS, Galileo, GLONASS, and BeiDou.

Built with the modern demands of automotive and industrial applications in mind, the STA8089FGADTR is engineered to deliver superior performance in terms of accuracy, power efficiency, and reliability. The device is particularly well-suited for in-car navigation systems, telematics, and fleet management solutions, providing seamless integration with other vehicle systems.

The STA8089FGADTR boasts an advanced architecture that includes a powerful baseband processor, a high-quality RF front-end, and integrated memory for a streamlined footprint and reduced system complexity. This integration facilitates a cost-effective solution for manufacturers while maintaining high standards of performance.

Key features of the STA8089FGADTR include:

  • Multi-constellation GNSS support for enhanced accuracy and redundancy.
  • Low power consumption for energy-efficient operation, extending the battery life of portable devices.
  • High sensitivity and fast time-to-first-fix (TTFF) for reliable and quick positioning, even in challenging environments.
  • Advanced noise mitigation techniques to ensure signal integrity in the presence of interference.
  • Integrated security features to protect against threats and ensure data integrity.

The STA8089FGADTR comes in a compact package, making it an ideal choice for space-constrained applications. Its robust design ensures performance stability across a wide range of temperatures, which is critical for automotive and outdoor applications.

In summary, the STA8089FGADTR from STMicroelectronics represents a state-of-the-art GNSS solution that offers manufacturers a perfect blend of performance, power efficiency, and security, enabling the development of advanced navigation systems for the modern world.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8088EXG
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
ECAD model for TESEO-LIV3FL
STMicroelectronics
TESEOVIC3DA: AUTOMOTIVE GNSS DEA / Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Need more? Email Us
ECAD model for TESEO-VIC3DA
NXP / Nexperia
IC TUNER CAR RADIO 32SO
Need more? Email Us
ECAD model for TEF6621T/V1,518
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $139.2418
ECAD model for RFRXD0920-I/LQ
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $4.3879
ECAD model for MICRF001YM-TR
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG
NXP / Nexperia
IC FRONT END DGTL CARRAD 64HLQFP
Lowest to $10.0901
ECAD model for TEF6730HW/V1S,518

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention