EN
  • EN
  • DE

STD15N65M5

Part No STD15N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N CH 650V 11A DPAK / Excellent switching performance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 340mOhm at 5.5A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 816pF at 100V
Power Dissipation (Maximum) 85W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Part Number Series STD15
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811929-STD15N65M5
Ultra Librarian 3D Model Ultra Librarian STD15N65M5 CAD Model

Description

The STD15N65M5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the demands of various power applications, providing efficient power conversion with reduced energy losses. With a V<sub>DS of 650V and a continuous drain current (I<sub>D) of 15A, it is well-suited for high-voltage applications.

Key Features

  • High Voltage Capability: With a drain-source voltage of 650V, the STD15N65M5 can handle high voltage conditions, making it suitable for applications such as switch-mode power supplies and motor control circuits.
  • Low On-Resistance: The MOSFET offers a low R<sub>DS(on), which translates to reduced conduction losses and improved efficiency in power conversion circuits.
  • High Current Rating: Its continuous drain current rating of 15A allows it to manage considerable power levels, useful for heavy-duty switching applications.
  • Fast Switching Speed: The device is designed for fast switching, which reduces switching losses and improves performance in high-frequency power circuits.
  • Enhanced Durability: Built with STMicroelectronics' MDmesh™ technology, the STD15N65M5 is robust and reliable, ensuring a long operational lifespan even under stressful conditions.

Applications

The STD15N65M5 is versatile and can be employed in a wide range of applications, including:

  • LED Lighting
  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD15N65M5 is no exception, and it is manufactured to ensure consistency and performance across a wide range of environmental conditions. Its robustness and durability make it a preferred choice for designers looking to build efficient and reliable power systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7336 $52.0696
26+ $3.8840 $100.9840
40+ $3.7626 $150.5040
55+ $3.6412 $200.2660
72+ $3.5199 $253.4328
96+ $3.1558 $302.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess