Introducing the STA518MYS from STMicroelectronics
The STA518MYS is a state-of-the-art audio amplifier integrated circuit (IC) produced by STMicroelectronics, a leader in the semiconductor industry. This advanced multi-power monolithic class D amplifier is capable of delivering high-quality sound with exceptional clarity and power efficiency. Designed for a wide range of audio applications, the STA518MYS is perfect for home audio systems, active speakers, and high-performance audio solutions.
Key Features
- High-Efficiency Class D Operation: The STA518MYS operates as a class D amplifier, ensuring high power efficiency and reduced heat dissipation, which makes it ideal for compact and energy-sensitive applications.
- Power Output: This IC can deliver up to 100 watts of continuous power output per channel into 4 ohms, with superb audio performance, making it suitable for demanding audio environments.
- Multi-Power BCD Technology: The implementation of ST's proprietary BCD (Bipolar-CMOS-DMOS) technology allows for seamless integration of analog, CMOS, and DMOS circuits within the same chip, enhancing performance and reliability.
- Flexible Configuration: The STA518MYS offers flexibility in configuration, with options for mono, stereo, and multi-channel setups, allowing designers to tailor the audio system to their specific requirements.
- Integrated Protections: The device comes with a comprehensive set of protections, including short-circuit protection, thermal overload protection, and a clip detector, which contribute to the longevity and durability of the end application.
Technical Specifications
- Supply Voltage Range: 10V - 36V
- Output Power: Up to 100W per channel (4 ohms)
- Signal-to-Noise Ratio (SNR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1W)
Whether you're designing a sophisticated home theater system or an innovative portable audio device, the STA518MYS offers the quality, reliability, and performance expected from a product of STMicroelectronics. Its advanced features, combined with the manufacturer's support and resources, make it an excellent choice for audio designers looking to create top-tier sound experiences for their customers.
For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer service team.