EN
  • EN
  • DE

SPV8000A

Part No SPV8000A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 339232-SPV8000A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPV8000A CAD Model

Description

The SPV8000A is a multimedia processor from Sunplus Technology designed for portable multimedia devices, focusing on advanced video and audio processing capabilities. This SoC integrates a powerful CPU, video decoding and encoding hardware, audio processing units, and various interfaces to support a wide range of multimedia applications. It is often found in portable media players, digital photo frames with video capabilities, and entry-level car entertainment systems.

Applications

  • Portable Media Players (PMPs)
  • Digital Photo Frames with Video Playback
  • Car Entertainment Systems (Entry-Level)
  • Portable Gaming Devices
  • E-Readers with Multimedia Support

Features

  • High-Performance CPU: Provides sufficient processing power for multimedia tasks and application execution.
  • Video Decoding: Supports a variety of video codecs, including MPEG-1/2/4, H.264, and DivX/XviD.
  • Video Encoding: Offers video encoding capabilities for formats like MPEG-4 and H.263.
  • Audio Decoding: Supports popular audio formats such as MP3, AAC, WMA, and WAV.
  • Display Interfaces: Compatible with LCD panels, composite video output, and component video output.
  • Memory Interfaces: Supports SDRAM, DDR, and NAND flash memory.
  • USB Host/Device: Allows for connectivity with USB storage devices and peripherals.
  • Peripheral Interfaces: Includes UART, SPI, I2C, and other interfaces for external device control.

Benefits

  • Enhanced Multimedia Performance: Delivers smooth and high-quality video and audio playback.
  • Versatile Media Support: Supports a wide range of multimedia formats.
  • Cost-Effective Solution: Integrates multiple functionalities into a single chip, reducing system costs.
  • Flexible Design: Offers various interfaces for customization and peripheral connectivity.
  • Improved User Experience: Supports OSD and other features for enhanced user interaction.

Additional Details

The SPV8000A is designed for low power consumption, making it suitable for battery-powered portable devices. It typically includes built-in power management units and supports different power-saving modes. Furthermore, it incorporates image processing capabilities to enhance video quality. Typically packaged in a LQFP (Low-profile Quad Flat Package).

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess