The TDA9109 from STMicroelectronics is a high-performance deflection processor specifically designed for use in color television applications. This integrated circuit is tailored to facilitate and enhance the quality of image deflection in CRT (Cathode Ray Tube) displays, providing an optimal viewing experience for users.
Key Features
- Multi-standard Vision: The TDA9109 is capable of handling various video standards, making it a versatile choice for global applications.
- Vertical Amplitude Adjustment: It includes a vertical size correction feature, which allows for precise control over the image height, ensuring a well-proportioned display.
- East-West Correction: This processor is equipped with an east-west correction circuit that compensates for the pin-cushion effect, a common distortion in CRT displays, thereby ensuring a geometrically accurate image.
- DC Coupled Vertical Output Stage: The inclusion of a DC coupled vertical output stage ensures low drift and stable image positioning over time and temperature variations.
Applications
The TDA9109 is primarily used in color TV sets, but its capabilities make it suitable for other CRT-based display systems that require high-quality deflection processing. It is a reliable choice for manufacturers looking to produce televisions with superior image quality and stability.
Technical Specifications
The device operates over a wide range of supply voltages and is housed in a compact package, making it easy to integrate into television designs. It is designed with protection circuits to ensure longevity and consistent performance, even in the event of external disturbances or system faults.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.
The TDA9109 deflection processor stands out for its reliability, versatility, and the quality it brings to CRT display systems, continuing STMicroelectronics' legacy of innovation in the semiconductor industry.