Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Standard Package 120 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645246-MT89L80AN1
Ultra Librarian 3D Model Ultra Librarian MT89L80AN1 CAD Model

Description

Microchip Technology MT89L80AN1 Overview

The MT89L80AN1 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is known for its reliability and versatility, making it an ideal choice for a wide range of applications in various industries, including automotive, industrial, aerospace, and consumer electronics.

The MT89L80AN1 is part of Microchip's extensive portfolio of products that offer advanced features to meet the needs of modern electronic systems. With its robust design and high-performance capabilities, this product enhances system efficiency and provides cost-effective solutions for complex electronic designs.

Key Features

  • High Integration: The MT89L80AN1 integrates multiple functions into a single chip, which helps in reducing the overall component count and saves board space, leading to more compact and streamlined designs.
  • Advanced Technology: Utilizing cutting-edge technology, the MT89L80AN1 offers improved performance and lower power consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Reliability: Microchip Technology is known for its high-quality products, and the MT89L80AN1 is no exception. It is built to withstand harsh operating conditions and maintain its functionality over a wide temperature range.
  • Customization: The MT89L80AN1 can be programmed to meet specific customer requirements, providing a flexible solution that can be tailored to various applications.
  • Support and Resources: Microchip Technology provides extensive technical support and a wealth of resources, including datasheets, application notes, and development tools, to assist designers in implementing the MT89L80AN1 into their projects.

Applications

The versatility of the MT89L80AN1 allows it to be used in a multitude of applications. It is particularly suited for use in communication systems, data acquisition, process control, and other applications that require high reliability and precision. The integration and advanced features of the MT89L80AN1 make it an indispensable component for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
Microchip Technology
IC TELECOM INTERFACE 128QFP
Need more? Email Us
ECAD model for MT90863AL1
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention