EN
  • EN
  • DE

STA368BWS

Part No STA368BWS
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096670-STA368BWS
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA368BWS CAD Model

Description

STMicroelectronics STA368BWS: High-Efficiency Digital Audio System

The STA368BWS from STMicroelectronics is an advanced sound terminal solution designed to deliver high-quality audio performance with remarkable efficiency. This integrated circuit is part of ST's Sound Terminal® family, which combines audio processing and power amplification to produce a compact, powerful audio system suitable for a wide range of applications.

Key Features:

  • Power Output: The STA368BWS provides an impressive power output, capable of driving speakers directly with its built-in power stage.
  • Wide Voltage Range: It operates over a broad supply voltage range, ensuring flexibility and reliability in various operating conditions.
  • High Efficiency: The device boasts high efficiency, reducing energy consumption and heat dissipation, which is crucial for compact audio applications.
  • Advanced Modulation: It utilizes full digital PWM (Pulse Width Modulation) techniques, which contribute to its high-quality audio reproduction and efficient performance.
  • Audio Processing: With integrated audio processing features, the STA368BWS can handle complex audio tasks, providing a rich listening experience.

Applications:

The STA368BWS is versatile and can be used in various applications, including flat-screen TVs, compact audio systems, wireless speakers, and sound bars. Its high efficiency and power output make it particularly well-suited for devices where space is at a premium and power consumption needs to be minimized.

Technical Specifications:

  • PowerSSO-36 Exposed Pad down package
  • Up to 2 x 20 watts of output power
  • 24-bit, 192kHz sample rate support for high-resolution audio
  • Integrated DSP for advanced audio processing
  • Feedback after the filter to minimize distortion

In conclusion, the STA368BWS from STMicroelectronics represents a state-of-the-art solution for digital audio systems, providing designers with a powerful, efficient, and flexible component. Its integration of audio processing and power amplification technologies makes it an ideal choice for creating superior audio experiences in a range of consumer electronics.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess