Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363027-TDA9105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9105 CAD Model

Description

The TDA9105 from STMicroelectronics is a high-performance deflection processor that has been specifically designed for use in color monitor applications. This integrated circuit (IC) is a versatile solution that combines both horizontal and vertical deflection processing in a single package, offering manufacturers a compact, reliable, and efficient component for their display products.

Key Features

  • Integrated Deflection Processor: Combines both horizontal and vertical deflection functions, allowing for easier design and compact circuitry.
  • High Drive Capability: Capable of driving a wide range of yokes with excellent linearity, ensuring high-quality image reproduction on screen.
  • Vertical Booster: Includes a built-in vertical booster that supports various scanning frequencies, making it compatible with multi-sync monitors.
  • East-West Correction: Features advanced east-west geometry correction capabilities to address any image distortion, providing a balanced and proportionate display.

Applications

The TDA9105 is ideally suited for a variety of color monitor configurations, including:

  • Standard VGA monitors
  • Multi-frequency monitors that require flexible scanning rates
  • High-resolution displays where precision deflection is critical

Technical Specifications

The TDA9105 boasts a robust set of technical specifications that make it an optimal choice for monitor manufacturers:

  • Supply Voltage Range: Typically 8V to 35V
  • Vertical Frequency Range: Up to 200Hz
  • Horizontal Frequency Range: 30kHz to 110kHz
  • Package: Offered in a 20-pin DIP (Dual In-line Package) or SO (Small Outline) package

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The TDA9105 is manufactured to the highest standards and is backed by comprehensive technical support and documentation, ensuring designers and manufacturers can integrate this IC with confidence in their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TELEVISION PIF + SIF SYSTEM
Need more? Email Us
ECAD model for TA7680AP
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA735339F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7336P
IXYS
Need more? Email Us
ECAD model for T1885-1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7359P
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA75393F-TP1
ON Semiconductor
Lowest to $776.8457
ECAD model for T061C
Broadcom Limited
Need more? Email Us
ECAD model for T-1549Z
Toshiba Semiconductor and Storage
AUDIO LINEAR IC
Need more? Email Us
ECAD model for TA7654P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention