EN
  • EN
  • DE

L6301

Part No L6301
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72921-L6301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6301 CAD Model

Description

STMicroelectronics Product L6301 Overview

The L6301 from STMicroelectronics is a state-of-the-art device designed for high-efficiency power management applications. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and is specifically engineered to cater to the demanding needs of modern electronic systems.

Key Features

  • High Voltage Tolerance: The L6301 can handle high voltage operations, making it suitable for a variety of industrial and consumer applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device ensures minimal power loss during operation, contributing to the overall energy saving of the system.
  • Integrated Protection Features: The device includes over-current, over-temperature, and short-circuit protection, ensuring reliable performance and longevity.
  • Compact Design: The L6301 comes in a compact package, allowing for easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the L6301 allows it to be used across various applications, including:

  • Power supply modules
  • Battery chargers
  • LED lighting systems
  • Motor control circuits
  • Embedded systems

Technical Specifications

The L6301 boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Operating Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Efficiency: High efficiency at various load conditions
  • Package Type: Provided in a user-friendly package

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L6301 is no exception. Each device is rigorously tested to meet industry standards for quality and reliability, ensuring that customers receive a product they can trust for their critical applications.

For detailed information about the L6301, including datasheets, technical documentation, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.1392 $118.1392
2+ $114.3288 $228.6576
3+ $110.5173 $331.5519
4+ $99.0851 $396.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess