EN
  • EN
  • DE

STA350BW

Part No STA350BW
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROC POWERSSO-36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tube
Product Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Voltage - Supply 5V ~ 26V
Temperature Range - Operating -20°C ~ 85°C (TA)
Specifications Full Flexible Amplification
Mounting Type Surface Mount
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Base Product Number STA350
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 677843-STA350BW
Ultra Librarian 3D Model Ultra Librarian STA350BW CAD Model

Description

The STA350BW is a sophisticated audio solution from STMicroelectronics, a leader in the semiconductor industry. This innovative product is part of the Sound Terminal® family and represents a breakthrough in audio technology, combining power efficiency with impressive audio performance.

Key Features

  • Output Power: The STA350BW boasts up to 2 x 50W + 1 x 100W of output power into 6 Ohm loads, ensuring robust sound output for a variety of audio applications.
  • Audio Channels: This integrated circuit supports 2.1 channels, making it ideal for high-quality sound systems that require a stereo output plus a subwoofer channel.
  • Power Efficiency: Designed with efficiency in mind, the STA350BW utilizes a wide-range supply voltage (4.5V to 26V) and a flexible, low-power standby mode to conserve energy.
  • Audio Processing: The device comes with integrated full digital audio processing, which includes features like an 8-band equalizer and advanced bass management, allowing for a fully customizable audio experience.
  • Interfaces: It supports I²S and TDM digital audio interfaces, making it versatile and easy to integrate into various audio systems.

Applications

The STA350BW is designed for a wide range of applications. It is particularly well-suited for:

  • TV and home theater systems
  • Wireless speakers and docking stations
  • Active speakers and subwoofers
  • Multi-media monitors and digital audio systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STA350BW is built to meet the stringent demands of the modern audio environment, ensuring reliability and performance. Its robust design is capable of withstanding the challenges of daily operation in consumer electronics.

With the STA350BW, STMicroelectronics offers an audio solution that combines power, efficiency, and advanced audio processing capabilities, making it a top choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2356 $55.6020
90+ $1.1559 $104.0310
135+ $1.1161 $150.6735
195+ $1.0364 $202.0980
255+ $0.9965 $254.1075
315+ $0.9566 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,274 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess