Products specifications Report Issue?

Win Source Part Number 1065116-IN4744
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4744 CAD Model

Description

The IN4744 is a robust and reliable Zener diode from the renowned semiconductor manufacturer STMicroelectronics. This electronic component is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect circuits from overvoltage conditions. With its silicon-based construction, the IN4744 ensures stability and durability across a wide range of operating conditions.

Key Features

  • Nominal Zener Voltage: The IN4744 offers a nominal Zener voltage of 15V, making it suitable for a variety of electronic circuits that require voltage stabilization around this value.
  • Power Dissipation: Capable of dissipating up to 1.3 watts of power at 25°C, this diode can handle significant energy without compromising its functionality or reliability.
  • High Surge Capability: This Zener diode is designed to withstand high surge currents, providing excellent transient protection for sensitive electronic components.
  • Standard Tolerance: The diode comes with a standard tolerance of ±5% on its nominal Zener voltage, ensuring consistent performance across different devices.
  • Package Type: The IN4744 is available in a DO-41 package, which is widely used and easily integrated into a variety of electronic assemblies.

Applications

The IN4744 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the IN4744 is no exception. It is manufactured to stringent industry standards, ensuring that each diode performs to the specifications and has a long operational lifespan. Whether used in commercial or industrial environments, the IN4744 from STMicroelectronics is a dependable choice for circuit designers and electronic engineers seeking a reliable Zener diode solution.

You May Also Be Interested in

SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R
ISSI, Integrated Silicon Solution Inc
NOR Flash 4Mbit Serial 1.8V 8-Pin USON T/R
Lowest to $7.3127
ECAD model for IS25WP040D-JULA3-TR
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
Renesas Electronics America
Lowest to $145.2958
ECAD model for HD6473042FJ16
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
Integrated Circuit Systems
Need more? Email Us
ECAD model for ICS2008AV

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention