Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194133-STA32913TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA32913TR CAD Model

Description

STA32913TR - Audio Amplifier by STMicroelectronics

The STA32913TR from STMicroelectronics is a cutting-edge audio amplifier that is part of their Sound Terminal® family. This product is designed to bring high-quality audio performance to a wide range of consumer electronics, including TVs, PC speakers, and wireless speakers. With its impressive features and specifications, the STA32913TR is a versatile and powerful solution for enhancing audio output in various applications.

Key Features

  • Power Output: The STA32913TR delivers a remarkable power output, ensuring clear and loud audio reproduction without compromising on quality.
  • Multi-channel Support: It supports multiple channels, making it an ideal choice for systems that require a rich surround sound experience.
  • Efficiency: This audio amplifier is designed for high efficiency, which not only reduces power consumption but also minimizes heat generation, leading to longer system life.
  • Advanced Modulation: It employs advanced modulation techniques that contribute to the reduction of electromagnetic interference (EMI), thus maintaining the integrity of the audio signal.
  • Integrated DSP: The STA32913TR comes with an integrated digital signal processor (DSP), allowing for advanced audio processing and customization to achieve the desired sound profile.

Technical Specifications

  • Part Number: STA32913TR
  • Manufacturer: STMicroelectronics
  • Product Category: Audio Amplifiers
  • Mounting Style: SMD/SMT
  • Package / Case: PowerSSO-36
  • RoHS: Compliant

With its robust design and advanced features, the STA32913TR is engineered to meet the needs of high-fidelity audio systems. Whether you are designing a home theater system or looking for a reliable audio amplifier for your next project, the STA32913TR provides the performance and quality that STMicroelectronics is known for.

For detailed technical documentation, application notes, and support, visit the STMicroelectronics website or contact their support team. The STA32913TR is available for purchase through authorized distributors, ensuring you receive a genuine product with full manufacturer support.

You May Also Be Interested in

Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5600 $66.5600
62+ $2.1008 $130.2496
96+ $2.0348 $195.3408
132+ $1.9688 $259.8816
170+ $1.9029 $323.4930
228+ $1.7062 $389.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,370 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention