Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dc Components
Win Source Part Number 1258627-SR5020
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR5020 CAD Model

Description

The SR5020 is a Schottky Barrier Rectifier manufactured by DC Components. It is designed for high-efficiency rectification in power supplies, inverters, and various other applications. The device is known for its low forward voltage drop and fast switching speed, making it suitable for high-frequency applications.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • Renewable Energy Systems

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient conditions.
  • High Frequency Operation: Enables efficient operation in high-speed switching circuits.
  • Guard Ring Protection: Offers protection against overvoltage conditions.
  • Lead-Free Finish: Compliant with environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces heat generation and enhances overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures stable performance under fluctuating load conditions.
  • Faster Switching: Enables higher operating frequencies in power supply designs.
  • Overvoltage Protection: Integrated guard ring protects the device from voltage spikes.
  • Environmentally Friendly: Lead-free finish contributes to environmental conservation.

Additional Details

The SR5020 features a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 5.0A. The forward voltage (VF) is typically around 0.45V at a forward current of 5.0A. It is typically available in a TO-220AC package, which is designed for efficient heat dissipation. The operating junction temperature range is generally -55°C to +150°C. The surge current rating is approximately 150A for a short duration. This rectifier is commonly used in applications where fast switching and low forward voltage drop are essential for efficient power conversion.

You May Also Be Interested in

Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
STMicroelectronics
Power Schottky diode
Lowest to $1.1885
ECAD model for STPS20200CG-TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention