Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 120V, 240V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 75VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 110.70mm L x 86.10mm W
Height - Seated (Max) 75.20mm
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545144-E075E
Ultra Librarian 3D Model Ultra Librarian E075E CAD Model

You May Also Be Interested in

Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
ECAD model for 3FL24-100
Triad Magnetics
PWR XFMR LAMINATED 6VA CHAS MT
Need more? Email Us
ECAD model for FD4-20
Tamura
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
ECAD model for PL30-28-130B
Hammond Manufacturing
PWR XFMR LAMINATED 4.4VA TH
Need more? Email Us
ECAD model for 161F28
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for 3FD-556
Triad Magnetics
PWR XFMR TOROIDAL 250VA CHAS MT
Need more? Email Us
ECAD model for VPT48-5200
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for FS16-400-C2
Hammond Manufacturing
PWR XFMR LAMINATED 1VA TH
Need more? Email Us
ECAD model for 160D120
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
ECAD model for F8-56

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention