EN
  • EN
  • DE

STA210AP1TR

Part No STA210AP1TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979171-STA210AP1TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA210AP1TR CAD Model

Description

The STA210AP1TR is a cutting-edge semiconductor component manufactured by STMicroelectronics, a global leader in electronic components and semiconductor production. This product is a testament to STMicroelectronics' commitment to innovation and excellence in the field of power management and audio solutions.

Key Features

  • High-Efficiency Power Stage: The STA210AP1TR is designed to deliver high-efficiency power conversion, which is essential for reducing heat dissipation and improving system reliability.
  • Integrated Features: It comes with integrated features that simplify the design and reduce the component count in the final application, contributing to a more compact and cost-effective design.
  • Audio Performance: As part of STMicroelectronics' audio power amplifier family, this product ensures excellent audio performance, making it suitable for high-quality audio applications.
  • Robustness: The STA210AP1TR is built to be robust and durable, with protection features that guard against over-temperature, over-current, and under-voltage conditions, ensuring long-term reliability.

Applications

The versatility of the STA210AP1TR allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Home audio systems
  • Active speakers
  • Car audio amplifiers
  • Soundbars and other compact audio devices

Technical Specifications

The STA210AP1TR boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Optimized for a wide range of voltages, accommodating various system requirements.
  • Output Power: Capable of delivering substantial output power to drive speakers efficiently.
  • Package: Available in a compact package that is designed for easy integration into various electronic assemblies.
  • Temperature Range: Operates effectively over a broad temperature range, ensuring performance stability across different environments.

Quality and Support

STMicroelectronics is known for its high-quality products and excellent customer support. The STA210AP1TR comes with the assurance of quality that the brand is known for, and customers can rely on the company's extensive support network for design assistance and technical support.

You May Also Be Interested in

Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,934 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess