ST95P02CB6 - EEPROM Memory Chip by STMicroelectronics
The ST95P02CB6 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip developed by STMicroelectronics, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This integrated circuit is part of ST's serial EEPROM family, which is known for its high quality, durability, and ease of use.
Key Features:
- Memory Size: The ST95P02CB6 offers 2 Kbits of memory, which is organized as 256 x 8 bits. This size is ideal for applications that require a small amount of data storage for calibration, configuration, or identification purposes.
- Communication Interface: This device utilizes the I²C (Inter-Integrated Circuit) serial bus interface, which is a widely used protocol that allows for simple, two-wire communication between devices on a single bus.
- Write Cycle Time: It features a fast write cycle time of 5 ms, enabling quick updates to stored data without significant delay.
- Endurance: The EEPROM chip boasts a high endurance level of at least 1 million write cycles, ensuring long-term reliability and data retention over the product's lifespan.
- Data Retention: It provides a data retention period of over 40 years, making it an excellent choice for applications where data integrity over extended periods is critical.
- Operating Voltage Range: The ST95P02CB6 operates within a voltage range of 2.5V to 5.5V, catering to various power supply requirements and making it suitable for battery-powered devices.
- Temperature Range: It is designed to function across a wide temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
- Packaging: The device is available in a compact 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is convenient for PCB (Printed Circuit Board) design and space-constrained applications.
Applications:
The versatility of the ST95P02CB6 makes it a perfect fit for a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Medical devices
- Smart cards
- Portable devices
With its robust feature set, the ST95P02CB6 from STMicroelectronics stands out as a reliable choice for designers looking to incorporate a small, non-volatile memory component into their systems. Its combination of durability, performance, and ease of integration makes it a valuable asset in the electronics industry.