EN
  • EN
  • DE

24C04WQ

Part No 24C04WQ
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035994-24C04WQ
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C04WQ CAD Model

Description

Product Overview: 24C04WQ EEPROM by STMicroelectronics

The 24C04WQ is a high-performance 4-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This EEPROM is part of ST's extensive EEPROM product line that offers the ideal solution for flexible and robust data storage in a wide array of electronic devices and systems.

Designed with dependability in mind, the 24C04WQ features a memory density of 4 Kbits, organized as 512 x 8 bits, which is optimal for storing configurations, settings, and small data logs. It operates over a wide voltage range from 2.5V to 5.5V, making it versatile for use in various power environments and suitable for battery-operated applications.

The device supports a bidirectional, two-wire serial interface, which ensures compatibility with the I²C protocol, allowing for easy integration into existing systems with minimal additional components. The bus speeds can go up to 400 kHz, enabling fast data transfer rates that are essential for performance-critical applications.

One of the key features of the 24C04WQ is its write control mechanism, which includes both byte and page write modes. The page write mode allows for up to 16 bytes of data to be written in a single write cycle, significantly improving the efficiency of data logging operations. Additionally, the EEPROM has a self-timed write cycle with automatic erase-before-write capability, simplifying the write operation and ensuring data integrity.

For security and data protection, the 24C04WQ comes with a hardware write protect pin. When activated, this feature prevents accidental data overwrites and ensures the safety of stored data during critical operations or after deployment in the field.

STMicroelectronics has designed the 24C04WQ with a 100,000 write/erase cycles endurance and a data retention period of 40 years, guaranteeing long-term reliability for applications that require frequent data updates. The device is available in various packages, including the ultra-compact WLCSP, which is perfect for space-constrained applications.

In summary, the 24C04WQ from STMicroelectronics is a robust, efficient, and reliable EEPROM solution that offers excellent data storage capabilities for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess