EN
  • EN
  • DE

ST93CS56M6013TR

Part No ST93CS56M6013TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2K 128 x 16 SERIAL MICROWIRE EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260494-ST93CS56M6013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST93CS56M6013TR CAD Model

Description

ST93CS56M6013TR EEPROM by STMicroelectronics

The ST93CS56M6013TR is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This memory device offers a convenient and flexible way to store data that must be preserved during power cycles and is often used in a wide range of applications, from industrial to consumer electronics.

Key Features

  • Memory Size: The ST93CS56M6013TR offers a 2Kbit (256 x 8) storage capacity, which is suitable for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, making it versatile for use in various circuit configurations and compatible with many microcontrollers.
  • Package: The device comes in a compact SO-8 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Write Cycle Time: The ST93CS56M6013TR features a fast write cycle time of 5ms, enabling quick updates to stored data.
  • Endurance: It boasts a high endurance of 1 million write cycles, which ensures a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of 40 years, users can be confident that their data will be preserved over long periods without power.
  • Serial Interface: The device utilizes a serial I²C interface, which simplifies integration into existing designs and reduces the number of required I/O pins on the controlling microcontroller.

Applications

The ST93CS56M6013TR is well-suited for a variety of applications, including:

  • Industrial and process control systems
  • Automotive systems
  • Portable devices
  • Medical devices
  • Smart cards

This EEPROM is a reliable choice for designers and engineers looking for a non-volatile memory solution that combines performance with durability. The ST93CS56M6013TR's compatibility with serial communication protocols and its small form factor make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess