The MBR1045 is a robust Schottky rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This rectifier is engineered to offer a forward current of 10A with a forward voltage drop of 0.45V, providing an optimal solution for low voltage, high frequency inverters, free-wheeling, and polarity protection applications.
Key Features
- High Surge Capacity: The MBR1045 is capable of withstanding high surge currents, making it ideal for applications that may experience unexpected overloads.
- Low Power Loss: With its low forward voltage drop and high efficiency, the MBR1045 ensures minimal power loss, thus improving the overall efficiency of the electronic system.
- High Frequency Operation: Its fast switching capability makes it suitable for high frequency operations, a crucial characteristic for modern power supply designs.
- Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing protection against potential over-voltage events.
Applications
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
Specifications
Parameter
Value
Package
TO-220
Peak Repetitive Reverse Voltage
45V
Average Forward Current
10A
Forward Voltage Drop
0.45V
Operating Temperature Range
-65°C to +150°C
The MBR1045 is a testament to ON Semiconductor's commitment to providing high-quality, durable components that meet the stringent requirements of modern electronic systems. Its combination of low power loss, high surge capability, and fast switching performance makes it a preferred choice among professionals in the industry.