Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028172-CD4021BMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD4021BMT CAD Model

Description

Product Overview: CD4021BMT by Texas Instruments

The CD4021BMT is a CMOS 8-stage static shift register manufactured by Texas Instruments, an industry leader in semiconductor design and production. This versatile component is designed to facilitate serial-to-parallel data conversion and is widely used in various applications, including data acquisition systems, digital signal processing, and control systems.

Key Features

  • High-Voltage Type (20V Rating): The CD4021BMT is built to withstand higher voltage levels, making it suitable for a wide range of applications that require robust performance under varying electrical conditions.
  • 8-Bit Serial-In, Parallel-Out Shift: It has the ability to read data serially and output it in a parallel format, providing a convenient solution for expanding the input/output capabilities of microprocessors and microcontrollers.
  • Medium Speed Operation: With a clock speed capability of up to 6MHz (typical at VDD = 10V), it is optimized for applications that require a balance between speed and power consumption.
  • Static Operation: The register maintains its state indefinitely as long as power is supplied, without the need for a dynamic refresh.
  • Multiple Package Options: The CD4021BMT is available in a variety of package types, including SOIC, PDIP, and TSSOP, providing flexibility for different PCB designs and space requirements.
  • Low Power Consumption: This device is characterized by low power dissipation, which is a critical feature for battery-powered and energy-efficient designs.

Applications

The CD4021BMT is suitable for a broad range of applications such as:

  • Remote data acquisition
  • Digital device interface
  • Instrumentation and control systems
  • Sequential system control

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4021BMT is no exception. It is fabricated using high-grade materials and is subjected to rigorous testing to ensure it meets the stringent standards expected in professional electronic components.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product resources.

You May Also Be Interested in

STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
Microchip Technology
32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Lowest to $93.2331
ECAD model for HV5523K7-G
Texas Instruments
IC SHIFT REGISTER 8BIT 14SOIC / Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74HC164DRG3
Toshiba Semiconductor and Storage
IC 8-BIT SHIFT REGISTER 16VSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin VSSOP T/R
Need more? Email Us
ECAD model for TC74VHC165FK(EL,K)
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Lowest to $0.1964
ECAD model for SN74HC165DRG3
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Lowest to $0.2399
ECAD model for 74HCT595D-Q100,118
Texas Instruments
IC SHIFT REGISTER 4B UNIV 16DIP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Need more? Email Us
ECAD model for SN74AS194N
Nexperia USA Inc.
IC SHIFT REG COMP 8BIT 16-TSSOP
Lowest to $0.5351
ECAD model for 74LV165APW-Q100J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,430 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention