EN
  • EN
  • DE

ST8050C

Part No ST8050C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1214+Rohs
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756909-ST8050C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST8050C CAD Model

Description

ST8050C NPN Silicon Epitaxial Planar Transistor

The ST8050C is a high-performance NPN silicon epitaxial planar transistor designed by STMicroelectronics. This transistor is intended for a wide range of applications in the electronics industry, offering a balanced combination of voltage and current handling capabilities with a notable frequency response.

Key Features

  • Voltage Capability: The ST8050C can handle collector-emitter voltages up to 40V, making it suitable for various mid-voltage applications.
  • Current Handling: With a collector current rating of up to 1.5A, this transistor is designed to drive moderate loads efficiently.
  • High Gain Bandwidth Product: The device boasts a transition frequency of 100MHz, providing excellent performance in amplification applications that require high-speed switching.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures minimal power loss and heat generation when the transistor is in the 'on' state, enhancing overall efficiency.
  • Complementary PNP Type: The ST8050C has a complementary PNP type, the ST8550C, allowing for easy implementation in push-pull and other complementary configurations.

Applications

The versatile nature of the ST8050C makes it an excellent choice for a variety of electronic circuits. It is widely used in:

  • Power management modules
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification tasks

Package and Quality

The ST8050C transistor is available in a TO-92 package, which is well-known for its ease of handling and mounting on printed circuit boards. STMicroelectronics ensures high reliability and performance consistency by adhering to rigorous quality control standards throughout the manufacturing process.

Conclusion

In summary, the ST8050C NPN transistor from STMicroelectronics is a reliable and efficient component that offers a balance of voltage and current handling, high-frequency response, and low power loss. Its versatility makes it an ideal choice for designers looking to optimize their electronic designs for performance and efficiency.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess