EN
  • EN
  • DE

ST93C66B6

Part No ST93C66B6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004818-ST93C66B6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST93C66B6 CAD Model

Description

Overview of ST93C66B6 EEPROM

The ST93C66B6 is a robust and reliable serial EEPROM product from STMicroelectronics, designed to provide flexible data storage solutions in a wide range of electronic applications. This EEPROM device belongs to the ST93C66 series, which is known for its high performance and stability in data retention and endurance.

Key Features

  • Memory Size: The ST93C66B6 comes with a 4K (4,096 bits) memory capacity, providing ample space for storing configuration parameters, calibration data, and other application-specific information.
  • Organization: It features an organized memory layout of 256 x 16-bit or 512 x 8-bit, which can be selected through the instruction set, allowing for flexible data management according to user requirements.
  • Serial Interface: This device operates through a Serial Peripheral Interface (SPI) bus, ensuring easy integration with microcontrollers and other digital systems that support SPI communication.
  • Operating Voltage: It supports a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various applications that operate within this voltage range.
  • Write Cycle Time: The ST93C66B6 boasts a fast write cycle time of 5 ms, enabling quick data updates and minimal delay in write operations.
  • Endurance: High endurance levels are guaranteed, with the device capable of withstanding 1 million write cycles, ensuring data integrity over an extensive period of usage.
  • Data Retention: It offers a long data retention period of at least 40 years, providing a stable and secure storage solution for critical data.
  • Temperature Range: The EEPROM is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: Available in a compact 8-pin PDIP or SOIC package, the ST93C66B6 is suitable for space-constrained applications.

Applications

The ST93C66B6 is ideal for a broad spectrum of applications, including but not limited to industrial controls, automotive systems, consumer electronics, medical devices, and telecommunications. Its robust design and reliable data storage capabilities make it an excellent choice for systems that require non-volatile memory to store critical data that must be preserved during power loss or cycling.

Conclusion

STMicroelectronics' ST93C66B6 EEPROM represents a blend of performance, reliability, and flexibility, making it a top choice for designers and engineers looking for a non-volatile memory solution that can withstand the demands of both industrial and consumer applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess