EN
  • EN
  • DE

KLR3012AR

Part No KLR3012AR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (H - K)
Description RF Transceiver 45-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 69819-KLR3012AR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KLR3012AR
Introduction Date April 23, 2014
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian KLR3012AR CAD Model

Description

Microchip Technology's KLR3012AR: A Robust Linear Regulator

The KLR3012AR from Microchip Technology is a high-performance linear voltage regulator designed for applications requiring low dropout and fast transient response. This regulator is ideal for powering sensitive analog and digital circuits in various electronic devices, where consistent and reliable power delivery is crucial.

Key Features

  • Low Dropout Voltage: The KLR3012AR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it particularly suitable for battery-powered devices where maximizing battery life is important.
  • High Accuracy: With its precise voltage regulation, the KLR3012AR maintains a stable output voltage, providing a consistent power supply to sensitive components.
  • Fast Transient Response: The device is capable of quickly responding to rapid changes in load, which helps to maintain voltage stability during sudden shifts in power demand.
  • Thermal Protection: Integrated thermal protection safeguards the regulator from overheating, thereby enhancing the reliability and longevity of both the KLR3012AR and the overall system.
  • Wide Operating Temperature Range: This regulator is designed to function across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The KLR3012AR is versatile and can be used in a range of applications, including:

  • Power supplies for analog circuits
  • FPGAs and microprocessors
  • Automotive electronics
  • Portable and battery-powered devices
  • Telecommunication infrastructure

Conclusion

Microchip Technology's KLR3012AR linear voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution. Its low dropout voltage, high accuracy, and fast transient response make it a robust component for maintaining stable voltages in a variety of demanding applications.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Lowest to $5.4782
Intersil
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4819 $58.3371
22+ $5.3188 $117.0136
34+ $5.1525 $175.1850
47+ $4.9861 $234.3467
60+ $4.8198 $289.1880
81+ $4.3220 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess