EN
  • EN
  • DE

ATMXT616-U

Part No ATMXT616-U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998145-ATMXT616-U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT616-U CAD Model

Description

Microchip Technology's ATMXT616-U: A Cutting-Edge Touch Controller

Microchip Technology's ATMXT616-U is a sophisticated touch controller designed to elevate the user experience in a variety of touchscreen applications. This component is part of Microchip's maXTouch® product line, which is renowned for its advanced touch technologies. The ATMXT616-U is engineered to deliver high performance and reliability, making it an ideal choice for designers looking to implement intuitive touch interfaces in their products.

Robust Touch Sensing Capabilities

The ATMXT616-U controller boasts robust touch sensing capabilities, offering support for mutual capacitive touchscreens. Its technology is capable of detecting multiple touch points with precision, ensuring a smooth and responsive user interaction. The controller's advanced algorithms help to reduce the impact of noise, enhancing the touch experience even in challenging environments.

Flexible and Adaptable

Flexibility is at the core of the ATMXT616-U's design. It can be adapted to a wide range of screen sizes, making it suitable for various applications, from small handheld devices to larger interactive displays. Moreover, the controller is compatible with different sensor types, including self-capacitance and mutual capacitance sensors, offering designers the versatility they need to meet specific project requirements.

Power Efficiency and Communication

Energy efficiency is a critical aspect of modern electronics, and the ATMXT616-U does not disappoint. It is optimized for low power consumption, which is essential for battery-operated devices. Additionally, the controller provides smooth communication with the host processor through its I2C interface, ensuring fast and reliable data transfer.

Advanced Features

Among the advanced features of the ATMXT616-U are its support for touch key, slider, and wheel inputs, as well as its built-in functionality for gesture recognition. These features empower developers to create rich and interactive user interfaces that can enhance the overall user experience.

The ATMXT616-U is a testament to Microchip Technology's commitment to innovation in the field of touch sensing technology. Its combination of performance, flexibility, and power efficiency makes it an excellent choice for a broad spectrum of touchscreen applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess